Visual Communications Company, Inc. Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) LMS_033_RTP

Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) - 56J9411 - Newark, An Avnet Company
Chicago, IL, United States
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
56J9411
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) 56J9411
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Red; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 56J9411
Product Name Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.2 in. Core, 0.52 NA - 77637 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 1761005-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details