Visual Communications Company, Inc. Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) LMS_033_BTP

Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Blue; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet
Description
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Blue; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) - 08N2927 - Newark, An Avnet Company
Chicago, IL, United States
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
08N2927
Litepipe, 1, Vertical; Length Vcc (Visual Communications Company) 08N2927
LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Blue; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

LITEPIPE, 1, VERTICAL; Length:8.38mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Blue; Product Range:-; Material:Acrylic; Mounting Hole Dia:7.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2927
Product Name Litepipe, 1, Vertical; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 72 in. - 77527 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1829 mm (72 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details