Visual Communications Company, Inc. LED Light Pipes LMC_048_CTP

Description
VCC LMC_048_CTP LED Light Pipe
Request a Quote Datasheet
Description
VCC LMC_048_CTP LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371194 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371194
LED Light Pipes 1371194
VCC LMC_048_CTP LED Light Pipe

VCC LMC_048_CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371379 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371379
LED Light Pipes 1371379
LTP Rigid Panel Rnd .102"D .480"L 2.5mm

LTP Rigid Panel Rnd .102"D .480"L 2.5mm

Supplier's Site
Optics - Light Pipes - LMC_048_CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LMC_048_CTP-ND
Optics - Light Pipes LMC_048_CTP-ND
LITEPIPE 2.5MM CLEAR TRANSP

LITEPIPE 2.5MM CLEAR TRANSP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371194 LMC_048_CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3.18 (dia.) x 29.51mm 3.18mm
Lead Length 29.51 mm (1.16 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7369 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795866 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 8.9mm
Lead Length 8.9 mm (0.3504 inch)
View Details