Visual Communications Company, Inc. Optics - Light Pipes LFC075CTP

Description
LFC LIGHT PIPE 0.750"
Request a Quote Datasheet
Description
LFC LIGHT PIPE 0.750"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFC075CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC075CTP-ND
Optics - Light Pipes LFC075CTP-ND
LFC LIGHT PIPE 0.750"

LFC LIGHT PIPE 0.750"

Buy Now Datasheet
LED Light Pipes - 1371353 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371353
LED Light Pipes 1371353
LTP Rigid Panel Round .153"D .750"L 5mm

LTP Rigid Panel Round .153"D .750"L 5mm

Supplier's Site
LED Light Pipes - 1371190 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371190
LED Light Pipes 1371190
VCC LFC075CTP LED Light Pipe

VCC LFC075CTP LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFC075CTP-ND 1371353
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 19mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 3/4 LED - 8335 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795901 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.2mm
Lead Length 7.2 mm (0.2835 inch)
View Details