Keystone Electronics Corp. Self Aligning Spacer for T-1 3/4 LED 8317

Description
Part Number: 8317 Length: .240 [6.1] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote Datasheet
Description
Part Number: 8317 Length: .240 [6.1] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Spacer for T-1 3/4 LED - 8317 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Self Aligning Spacer for T-1 3/4 LED
8317
Self Aligning Spacer for T-1 3/4 LED 8317
Part Number: 8317 Length: .240 [6.1] Size: T-1 3/4 LED Style: Self-Aligning Type: LED Spacer Mounts

Part Number: 8317

  • Length: .240 [6.1]
  • Size: T-1 3/4 LED
  • Style: Self-Aligning
  • Type: LED Spacer Mounts
Buy Now Datasheet
LEDs - Spacers, Standoffs - 36-8317-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
36-8317-ND
LEDs - Spacers, Standoffs 36-8317-ND
SPACER MOUNTS LED T-1 3/4 .240"

SPACER MOUNTS LED T-1 3/4 .240"

Buy Now Datasheet
Spacer, LED; 0.240 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 - 70183215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer, LED; 0.240 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2
70183215
Spacer, LED; 0.240 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 70183215
Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia. Internal design eliminates crimping or shorting of leads Positive self-alignment of leads on 0.100 in. centers Cost and labor saving No special tools required Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.

Self Aligning Natural Nylon LED Spacer Mounts for Bi-Lead T-1 and T-1 3⁄4, 0.197 in. Outer Dia.

  • Internal design eliminates crimping or shorting of leads
  • Positive self-alignment of leads on 0.100 in. centers
  • Cost and labor saving
  • No special tools required
    Bi-Lead LED Mounting spacers reduce labor costs by simplifying preassembly to the printed circuit board. The spacer features an internally tapered barrier which guides the leads and eliminates the possibility of crimping or shorting. The bosses serve the dual purpose of heat dissipation and easy post soldering cleanup.
Supplier's Site
Sheung Wan, Hong Kong
LED Mounting Hardware
8317
LED Mounting Hardware 8317
LED Mounting Hardware .24" T1 3/4 BI-LEAD .197 (5mm) DIA

LED Mounting Hardware .24" T1 3/4 BI-LEAD .197 (5mm) DIA

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses LED Mounts and Lenses
Product Number 8317 36-8317-ND 70183215 8317
Product Name Self Aligning Spacer for T-1 3/4 LED LEDs - Spacers, Standoffs Spacer, LED; 0.240 in.; Natural Nylon; T-1 3/4 LED; UL Rated 94V-2 LED Mounting Hardware
LED Hardware LED Spacer LED Spacer LED Mount; LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
T-1 Lens Cap-Green - 8651 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8336 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
T-1 3/4 Lens Cap-Red - 8662 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers