Visual Communications Company, Inc. LED Light Pipes LFC063CTP

Description
LTP Rigid Panel Round .153"D .625"L 5mm
Request a Quote Datasheet
Description
LTP Rigid Panel Round .153"D .625"L 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371344 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371344
LED Light Pipes 1371344
LTP Rigid Panel Round .153"D .625"L 5mm

LTP Rigid Panel Round .153"D .625"L 5mm

Supplier's Site
LED Light Pipes - 1371189 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371189
LED Light Pipes 1371189
VCC LFC063CTP LED Light Pipe

VCC LFC063CTP LED Light Pipe

Supplier's Site
Optics - Light Pipes - LFC063CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC063CTP-ND
Optics - Light Pipes LFC063CTP-ND
LFC LIGHT PIPE 0.625"

LFC LIGHT PIPE 0.625"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371344 LFC063CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5 (dia.) x 15.9mm 5mm
Lead Length 15.9 mm (0.6260 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 486-7069-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
Self Aligning Spacer for T-1 3/4 LED - 8329 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8795891 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 45.2mm
Lead Length 45.2 mm (1.78 inch)
View Details