Visual Communications Company, Inc. Optics - Light Pipes LFC037CTP

Description
LFC LIGHT PIPE 0.375"
Request a Quote Datasheet
Description
LFC LIGHT PIPE 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFC037CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC037CTP-ND
Optics - Light Pipes LFC037CTP-ND
LFC LIGHT PIPE 0.375"

LFC LIGHT PIPE 0.375"

Buy Now Datasheet
LED Light Pipes - 1371430 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371430
LED Light Pipes 1371430
LTP Rigid Panel Round .153"D .370"L 5mm

LTP Rigid Panel Round .153"D .370"L 5mm

Supplier's Site
LED Light Pipes - 1371187 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371187
LED Light Pipes 1371187
VCC LFC037CTP LED Light Pipe

VCC LFC037CTP LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFC037CTP-ND 1371430
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 9.5mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Spacer Mount for LED - 8921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213699-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 8796493 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 6 x 150mm
Lead Length 150 mm (5.91 inch)
View Details