The 8335 is a self-aligning spacer mount designed for T-1 and T-1 3/4 LEDs, with a length of 0.600 in. (15.2 mm). It is made of black PVC with a UL 94V-0 rating and features internal tapering to guide and retain leads on 0.100 in. (2.5 mm) centers while preventing shorting. The bottom bosses provide heat dissipation and aid in post-soldering cleanup. It supports PC board mounting of tri-lead and bi-lead LEDs and is suitable for lamps, resistors, transistors, diodes, and capacitors.
Part Number: 8335
SPACER MOUNTS LED T-1 3/4 .600"
LED Mounting Hardware .60" T1 3/4 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 8335 | 36-8335-ND | 8335 |
| Product Name | Self Aligning Spacer for T-1 3/4 LED | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |