Visual Communications Company, Inc. Light Pipes LFC037CTP

Description
Light Pipe Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet
Description
Light Pipe Clear, Diffused Rigid Panel Mount, Press Fit, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LFC037CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LFC037CTP-ND
Light Pipes LFC037CTP-ND
Light Pipe Clear, Diffused Rigid Panel Mount, Press Fit, Front

Light Pipe Clear, Diffused Rigid Panel Mount, Press Fit, Front

Buy Now Datasheet
Light Pipe, Single, 9.5Mm, Transparent; Length Vcc (Visual Communications Company) - 39Y5640 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, 9.5Mm, Transparent; Length Vcc (Visual Communications Company)
39Y5640
Light Pipe, Single, 9.5Mm, Transparent; Length Vcc (Visual Communications Company) 39Y5640
LIGHT PIPE, SINGLE, 9.5MM, TRANSPARENT; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFC Series RoHS Compliant: Yes

LIGHT PIPE, SINGLE, 9.5MM, TRANSPARENT; Length:9.5mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit, Panel; Light Pipe Colour:Transparent; Product Range:LFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LFC037CTP-ND 39Y5640
Product Name Light Pipes Light Pipe, Single, 9.5Mm, Transparent; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Light Guides -  - Dymax
Specs
Angle Flexible
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Fiber Optic Bundle, Glass, 11 mm Ferrules, 0.125 in. Diameter, 48 in. - 77526 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1219 mm (48 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007182-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details