VISUAL COMMUNICATIONS COMPANY, INC.
LFC035CTP -- OPTICS - LIGHT PIPES
Visual Communications Company, Inc.
Optics - Light Pipes
LFC035CTP
Description
LFC LIGHT PIPE 0.350"
Request a Quote
Email Supplier
Datasheet
Description
LFC LIGHT PIPE 0.350"
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
LED Mounts and Lenses |
|
Product Number
|
LFC035CTP-ND |
|
Product Name
|
Optics - Light Pipes |
|
LED Hardware
|
LED Light Pipe
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
LED Hardware
LED Spacer
LED Type
T-1 LED
Mount Style
PCB
View Details
3 suppliers
LED Hardware
LED Light Pipe
LED Type
8.08 x 8.5 x 14.4mm
Lead Length
14.4 mm (0.5669 inch)
View Details