Visual Communications Company, Inc. Optics - Light Pipes LFC025CTP

Description
LFC LIGHT PIPE 0.250"
Request a Quote Datasheet
Description
LFC LIGHT PIPE 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFC025CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC025CTP-ND
Optics - Light Pipes LFC025CTP-ND
LFC LIGHT PIPE 0.250"

LFC LIGHT PIPE 0.250"

Buy Now Datasheet
LED Light Pipes - 1371185 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371185
LED Light Pipes 1371185
VCC LFC025CTP LED Light Pipe

VCC LFC025CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371401 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371401
LED Light Pipes 1371401
LTP Rigid Panel Round .153"D .250"L 5mm

LTP Rigid Panel Round .153"D .250"L 5mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFC025CTP-ND 1371185
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 6.4mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Light Pipes - 486-3585-ND - DigiKey
Specs
LED Hardware LED Light Pipe
LED Type 2 mm; 2.00mm
Mount Style Board Mount, Press Fit
View Details
Self Aligning Spacer for T-1 LED's - 7367 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796213 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 48.72 x 8.1 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details