Visual Communications Company, Inc. Optics - Light Pipes LFC012CTP

Description
LFC LIGHT PIPE 0.125"
Request a Quote Datasheet
Description
LFC LIGHT PIPE 0.125"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - LFC012CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFC012CTP-ND
Optics - Light Pipes LFC012CTP-ND
LFC LIGHT PIPE 0.125"

LFC LIGHT PIPE 0.125"

Buy Now Datasheet
LED Light Pipes - 1371381 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371381
LED Light Pipes 1371381
LTP Rigid Panel Round .153"D .125"L 5mm

LTP Rigid Panel Round .153"D .125"L 5mm

Supplier's Site
LED Light Pipes - 1371184 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371184
LED Light Pipes 1371184
VCC LFC012CTP LED Light Pipe

VCC LFC012CTP LED Light Pipe

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number LFC012CTP-ND 1371381
Product Name Optics - Light Pipes LED Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 5mm 5 (dia.) x 3.2mm
Mount Style Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products

T-1 3/4 Lens Cap-Green - 8681 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Holders - 1-2213678-6 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Light Pipes - 1707686 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 10 x 5mm
Lead Length 15 mm (0.5906 inch)
View Details