Visual Communications Company, Inc. LED Light Pipes LFB037CTP

Description
VCC LFB037CTP LED Light Pipe
Request a Quote Datasheet
Description
VCC LFB037CTP LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371179 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371179
LED Light Pipes 1371179
VCC LFB037CTP LED Light Pipe

VCC LFB037CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371340 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371340
LED Light Pipes 1371340
LTP Rigid Panel Round .118"D .370"L 3mm

LTP Rigid Panel Round .118"D .370"L 3mm

Supplier's Site
Optics - Light Pipes - LFB037CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB037CTP-ND
Optics - Light Pipes LFB037CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371179 LFB037CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 (dia.) x 9.5mm 3.3mm
Lead Length 9.5 mm (0.3740 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Self Aligning Spacer for T-1 LED's - 7356 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 1707584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 44.5mm
Lead Length 44.5 mm (1.75 inch)
View Details