Visual Communications Company, Inc. LED Light Pipes LFB035CTP

Description
VCC LFB035CTP LED Light Pipe
Request a Quote Datasheet
Description
VCC LFB035CTP LED Light Pipe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Pipes - 1371178 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371178
LED Light Pipes 1371178
VCC LFB035CTP LED Light Pipe

VCC LFB035CTP LED Light Pipe

Supplier's Site
LED Light Pipes - 1371437 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Light Pipes
1371437
LED Light Pipes 1371437
LTP Rigid Panel Round .118"D .350"L 3mm

LTP Rigid Panel Round .118"D .350"L 3mm

Supplier's Site
Optics - Light Pipes - LFB035CTP-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
LFB035CTP-ND
Optics - Light Pipes LFB035CTP-ND
LIGHT PIPE ROUND 3MM

LIGHT PIPE ROUND 3MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 1371178 LFB035CTP-ND
Product Name LED Light Pipes Optics - Light Pipes
LED Hardware LED Light Pipe LED Light Pipe
LED Type 3 (dia.) x 8.9mm 3.3mm
Lead Length 8.9 mm (0.3504 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optics - Light Pipes - 486-3585-ND - DigiKey
Specs
LED Hardware LED Light Pipe
LED Type 2 mm; 2.00mm
Mount Style Board Mount, Press Fit
View Details
LEDs - Spacers, Standoffs - 36-7057-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Lenses & Reflectors - 664514 - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 33
View Details