RS Components, Ltd. LED Lenses & Reflectors 1711552

Description
Polymer Optics 120/127 Lens Assembly
Request a Quote
Description
Polymer Optics 120/127 Lens Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Lenses & Reflectors - 1711552 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Lenses & Reflectors
1711552
LED Lenses & Reflectors 1711552
Polymer Optics 120/127 Lens Assembly

Polymer Optics 120/127 Lens Assembly

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Mounts and Lenses
Product Number 1711552
Product Name LED Lenses & Reflectors
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 1810764 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details
LED Lenses & Reflectors - 7140405P - RS Components, Ltd.
Specs
LED Hardware LED Lens
Number of LEDs 7
View Details
LED Light Pipes - 1707686 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 15 x 10 x 5mm
Lead Length 15 mm (0.5906 inch)
View Details
LED Array Mounts - 2307595 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Mount
Lead Length 309 mm (12.17 inch)
View Details