Visual Communications Company, Inc. Light Pipes LCV_136_CTP

Description
Light Pipe Single Clear Rigid
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - LCV_136_CTP-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
LCV_136_CTP-ND
Light Pipes LCV_136_CTP-ND
Light Pipe Single Clear Rigid

Light Pipe Single Clear Rigid

Buy Now Datasheet
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 57P6753 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
57P6753
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 57P6753
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:34.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSV Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:34.54mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:LSV Series; Colour:Clear; For Use With:SMD LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number LCV_136_CTP-ND 57P6753
Product Name Light Pipes Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77634 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details