Visual Communications Company, Inc. Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) LCS_112_RTP

Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Red; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm; Size:1.12 RoHS Compliant: Yes
Datasheet
Description
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Red; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm; Size:1.12 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) - 08N2920 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
08N2920
Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company) 08N2920
LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Red; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm; Size:1.12 RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PANEL; Length:28.45mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Colour:Red; Colour:Red; For Use With:SMD LEDs; Lens Style:Dome; Material:Acrylic; Mounting Hole Dia:8mm; Size:1.12 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Guides
Product Number 08N2920
Product Name Light Pipe, Single, Round, Panel; Length Vcc (Visual Communications Company)
Light Guide Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.3 in. Core, 0.59 NA - 77628 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2007099-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details