Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft L79D-R24-W

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft - 83F7621 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
83F7621
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft 83F7621
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F7621
Product Name Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details