Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Red, 125V; Led Color Leecraft L79D-R125-W

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Red, 125V; Led Color Leecraft - 83F7619 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Red, 125V; Led Color Leecraft
83F7619
Panel Mount Indicator, Led, 7.92Mm, Red, 125V; Led Color Leecraft 83F7619
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 125V; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F7619
Product Name Panel Mount Indicator, Led, 7.92Mm, Red, 125V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details