Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Red, 12V; Led Color Leecraft L79D-R12-W

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Red, 12V; Led Color Leecraft - 83F7620 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Red, 12V; Led Color Leecraft
83F7620
Panel Mount Indicator, Led, 7.92Mm, Red, 12V; Led Color Leecraft 83F7620
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F7620
Product Name Panel Mount Indicator, Led, 7.92Mm, Red, 12V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Dwarf Star 1 Chip LED Backlight Module - Red - MD-BW-ES1-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details