Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft L79D-G24-W

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft - 83F7618 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
83F7618
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft 83F7618
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F7618
Product Name Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343YC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details