Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft L79D-G12-W

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft - 83F7617 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft
83F7617
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft 83F7617
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:20mA; Luminous Intensity:80mcd; IP / NEMA Rating:Not Rated; Product Range:L79 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F7617
Product Name Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 754-1924-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZM2CRKVG67WTRCT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details