Visual Communications Company, Inc. Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) L65DY24L

Description
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) - 98Y9974 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company)
98Y9974
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) 98Y9974
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:8mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9974
Product Name Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details