Visual Communications Company, Inc. Panel Indicator, 8Mm, Red, 2Vdc; Led Color Vcc (Visual Communications Company) L65DR2L

Description
PANEL INDICATOR, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Red, 2Vdc; Led Color Vcc (Visual Communications Company) - 98Y9970 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Red, 2Vdc; Led Color Vcc (Visual Communications Company)
98Y9970
Panel Indicator, 8Mm, Red, 2Vdc; Led Color Vcc (Visual Communications Company) 98Y9970
PANEL INDICATOR, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, RED, 2VDC; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9970
Product Name Panel Indicator, 8Mm, Red, 2Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012UT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details