Visual Communications Company, Inc. Panel Indicator, 8Mm, Red, 24Vdc; Led Color Vcc (Visual Communications Company) L65DR24L

Description
PANEL INDICATOR, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Red, 24Vdc; Led Color Vcc (Visual Communications Company) - 98Y9971 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Red, 24Vdc; Led Color Vcc (Visual Communications Company)
98Y9971
Panel Indicator, 8Mm, Red, 24Vdc; Led Color Vcc (Visual Communications Company) 98Y9971
PANEL INDICATOR, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, RED, 24VDC; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:15mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9971
Product Name Panel Indicator, 8Mm, Red, 24Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Arrays - 1462958 - RS Components, Ltd.
JKL Components Corporation
Specs
LED Type White; White
Array Array
Number of Array Elements 9
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details