Visual Communications Company, Inc. Panel Indicator, 8Mm, Green, 2Vdc; Led Color Vcc (Visual Communications Company) L65DG2L

Description
PANEL INDICATOR, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Green, 2Vdc; Led Color Vcc (Visual Communications Company) - 98Y9967 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 2Vdc; Led Color Vcc (Visual Communications Company)
98Y9967
Panel Indicator, 8Mm, Green, 2Vdc; Led Color Vcc (Visual Communications Company) 98Y9967
PANEL INDICATOR, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 2VDC; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9967
Product Name Panel Indicator, 8Mm, Green, 2Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details