Visual Communications Company, Inc. Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) L65DG24L

Description
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) - 98Y9968 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company)
98Y9968
Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company) 98Y9968
PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, YELLOW, 24VDC; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:8mm; Forward Current If:20mA; Luminous Intensity:1.5cd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9968
Product Name Panel Indicator, 8Mm, Yellow, 24Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-213B/290TG - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 45 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details