Visual Communications Company, Inc. LED 5MM GREEN DIFFUSED PANELMT L65DG12L

Description
LED 5MM GREEN DIFFUSED PANELMT
Datasheet
Description
LED 5MM GREEN DIFFUSED PANELMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED 5MM GREEN DIFFUSED PANELMT - 894-L65DG12L - Utmel Electronic Limited
Hong Kong, China
LED 5MM GREEN DIFFUSED PANELMT
894-L65DG12L
LED 5MM GREEN DIFFUSED PANELMT 894-L65DG12L
LED 5MM GREEN DIFFUSED PANELMT

LED 5MM GREEN DIFFUSED PANELMT

Supplier's Site
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company) - 98Y9966 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company)
98Y9966
Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company) 98Y9966
PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

PANEL INDICATOR, 8MM, GREEN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:8mm; Forward Current If:10mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:L65 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 894-L65DG12L 98Y9966
Product Name LED 5MM GREEN DIFFUSED PANELMT Panel Indicator, 8Mm, Green, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 30 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-ASMD-FWG3-NPTD6DKR-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers