Visual Communications Company, Inc. Panel Indicator, 6.2Mm, Red, 2.1V; Led Color Vcc (Visual Communications Company) L63DR2L

Description
PANEL INDICATOR, 6.2MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Red, 2.1V; Led Color Vcc (Visual Communications Company) - 37AC8276 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Red, 2.1V; Led Color Vcc (Visual Communications Company)
37AC8276
Panel Indicator, 6.2Mm, Red, 2.1V; Led Color Vcc (Visual Communications Company) 37AC8276
PANEL INDICATOR, 6.2MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, RED, 2.1V; LED Color:Red; Operating Voltage:2.1V; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AC8276
Product Name Panel Indicator, 6.2Mm, Red, 2.1V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details