Visual Communications Company, Inc. Panel Indicator, 6.2Mm, Green, 3.2Vdc; Led Color Vcc (Visual Communications Company) L63DG2L

Description
PANEL INDICATOR, 6.2MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 6.2MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.2Mm, Green, 3.2Vdc; Led Color Vcc (Visual Communications Company) - 37AC8275 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.2Mm, Green, 3.2Vdc; Led Color Vcc (Visual Communications Company)
37AC8275
Panel Indicator, 6.2Mm, Green, 3.2Vdc; Led Color Vcc (Visual Communications Company) 37AC8275
PANEL INDICATOR, 6.2MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes

PANEL INDICATOR, 6.2MM, GREEN, 3.2VDC; LED Color:Green; Operating Voltage:3.2VDC; Mounting Hole Dia:6.2mm; Forward Current If:20mA; Luminous Intensity:30mcd; IP / NEMA Rating:-; Product Range:L63 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 37AC8275
Product Name Panel Indicator, 6.2Mm, Green, 3.2Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details