Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) L60D-R5-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) - 39Y5763 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
39Y5763
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) 39Y5763
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:20mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5763
Product Name Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details