Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) L60D-R28-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:17.5mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:17.5mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) - 39Y5762 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
39Y5762
Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company) 39Y5762
INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:17.5mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, RED; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:17.5mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5762
Product Name Indicator, Led Panel Mnt, 5.9Mm, Red; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - XLUG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details