Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) L60D-G5-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) - 39Y5761 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
39Y5761
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) 39Y5761
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5761
Product Name Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details