Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) L60D-G28-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) - 39Y5760 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
39Y5760
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) 39Y5760
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:60mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5760
Product Name Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 475-GHCSHPM1.24-4T2U-1-0-350-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
2 suppliers
Led Strip, 300, Neutral White, 1014Lm; Light Strip Length Jkl Components - 27W8191 - Newark, An Avnet Company
Specs
LED Type White; Neutral White
Array Array
Number of Array Elements 300LEDs
View Details