Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) L60D-G12-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:16mA; Luminous Intensity:44mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:16mA; Luminous Intensity:44mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) - 84X6119 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
84X6119
Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company) 84X6119
INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:16mA; Luminous Intensity:44mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, GREEN; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:5.9mm; Forward Current If:16mA; Luminous Intensity:44mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 84X6119
Product Name Indicator, Led Panel Mnt, 5.9Mm, Green; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947650 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details