Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) L60D-A5-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) - 39Y5759 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company)
39Y5759
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) 39Y5759
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:5VDC; Mounting Hole Dia:5.9mm; Forward Current If:17mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5759
Product Name Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
.156
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
E3P Amber LED Module - MD-HK-P3-Y - ECO Light LED
Specs
LED Type Orange
Optical Power Output 240 milliwatts
View Details