Visual Communications Company, Inc. Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) L60D-A28-W

Description
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) - 39Y5758 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company)
39Y5758
Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company) 39Y5758
INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

INDICATOR, LED PANEL MNT, 5.9MM, AMBER; LED Color:Amber; Operating Voltage:28VDC; Mounting Hole Dia:5.9mm; Forward Current If:15.8mA; Luminous Intensity:30mcd; IP / NEMA Rating:Not Rated; Product Range:VCC - L60 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 39Y5758
Product Name Indicator, Led Panel Mnt, 5.9Mm, Amber; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details