Visual Communications Company, Inc. Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Leecraft L59UD-R12-W

Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Leecraft - 16F754 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Leecraft
16F754
Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Leecraft 16F754
PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 6.35MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:6.35mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:-; Bulb Size:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F754
Product Name Panel Mount Indicator, Led, 6.35Mm, Red, 12V; Led Color Leecraft
LED Package: 5.08mm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details