Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Red, 6V; Led Color Leecraft L58D-R6-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Red, 6V; Led Color Leecraft - 10F7464 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Red, 6V; Led Color Leecraft
10F7464
Panel Mount Indicator, Led, 4.98Mm, Red, 6V; Led Color Leecraft 10F7464
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 6V; LED Color:Red; Operating Voltage:6VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7464
Product Name Panel Mount Indicator, Led, 4.98Mm, Red, 6V; Led Color Leecraft
LED Package: 6.99mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Yellow
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details