Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Red, 24V; Led Color Leecraft L58D-R24-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Red, 24V; Led Color Leecraft - 10F7470 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Red, 24V; Led Color Leecraft
10F7470
Panel Mount Indicator, Led, 4.98Mm, Red, 24V; Led Color Leecraft 10F7470
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7470
Product Name Panel Mount Indicator, Led, 4.98Mm, Red, 24V; Led Color Leecraft
LED Package: 6.99mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details