Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Red, 2V; Led Color Leecraft L58D-R2-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Red, 2V; Led Color Leecraft - 60F1325 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Red, 2V; Led Color Leecraft
60F1325
Panel Mount Indicator, Led, 4.98Mm, Red, 2V; Led Color Leecraft 60F1325
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60F1325
Product Name Panel Mount Indicator, Led, 4.98Mm, Red, 2V; Led Color Leecraft
LED Package: 6.99mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N6-XX53-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details