Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Red, 12V; Led Color Leecraft L58D-R12-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Red, 12V; Led Color Leecraft - 10F7467 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Red, 12V; Led Color Leecraft
10F7467
Panel Mount Indicator, Led, 4.98Mm, Red, 12V; Led Color Leecraft 10F7467
PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Bulb Size:6.99mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7467
Product Name Panel Mount Indicator, Led, 4.98Mm, Red, 12V; Led Color Leecraft
LED Package: 6.99mmRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-221O - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Orange
Viewing Angle 120 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: .080" Coaxial
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details