Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Green, 24V; Led Color Leecraft L58D-G24-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Green, 24V; Led Color Leecraft - 10F7471 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Green, 24V; Led Color Leecraft
10F7471
Panel Mount Indicator, Led, 4.98Mm, Green, 24V; Led Color Leecraft 10F7471
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7471
Product Name Panel Mount Indicator, Led, 4.98Mm, Green, 24V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 95 degrees
View Details
2 suppliers