Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Green, 2V; Led Color Leecraft L58D-G2-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Green, 2V; Led Color Leecraft - 60F1326 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Green, 2V; Led Color Leecraft
60F1326
Panel Mount Indicator, Led, 4.98Mm, Green, 2V; Led Color Leecraft 60F1326
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 2V; LED Color:Green; Operating Voltage:2VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60F1326
Product Name Panel Mount Indicator, Led, 4.98Mm, Green, 2V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
View Details