Visual Communications Company, Inc. Panel Mount Indicator, Led, 4.98Mm, Green, 12V; Led Color Leecraft L58D-G12-W

Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 4.98Mm, Green, 12V; Led Color Leecraft - 10F7468 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 4.98Mm, Green, 12V; Led Color Leecraft
10F7468
Panel Mount Indicator, Led, 4.98Mm, Green, 12V; Led Color Leecraft 10F7468
PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 4.98MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:4.98mm; Forward Current If:20mA; Luminous Intensity:20mcd; IP / NEMA Rating:Not Rated; Product Range:L58 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7468
Product Name Panel Mount Indicator, Led, 4.98Mm, Green, 12V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details