Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Yellow, 24V; Led Color Leecraft L45RN-Y24-2116

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Yellow, 24V; Led Color Leecraft - 10F7487 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Yellow, 24V; Led Color Leecraft
10F7487
Panel Mount Indicator, Led, 7.92Mm, Yellow, 24V; Led Color Leecraft 10F7487
PANEL MOUNT INDICATOR, LED, 7.92MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, YELLOW, 24V; LED Color:Yellow; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7487
Product Name Panel Mount Indicator, Led, 7.92Mm, Yellow, 24V; Led Color Leecraft
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details