Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft L45RN-R24-2111

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft - 10F7485 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
10F7485
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft 10F7485
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7485
Product Name Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details