Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft L45RN-G24-2112

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft - 10F7486 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
10F7486
Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft 10F7486
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7486
Product Name Panel Mount Indicator, Led, 7.92Mm, Green, 24V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE5063C5-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details