Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft L45RN-G12-2112

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft - 10F7483 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft
10F7483
Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft 10F7483
PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Average Bulb Life:100000h RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 10F7483
Product Name Panel Mount Indicator, Led, 7.92Mm, Green, 12V; Led Color Leecraft
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Super Nova 4 LED Module White - MD-EL-SN4-W - ECO Light LED
Specs
LED Type White
Optical Power Output 1080 milliwatts
View Details