Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft L41EN-R24-2111

Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft - 16F706 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
16F706
Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft 16F706
PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.92MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:7.92mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16F706
Product Name Panel Mount Indicator, Led, 7.92Mm, Red, 24V; Led Color Leecraft
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918838 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241843-SML-LX0805IC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 140 degrees
View Details
4 suppliers